Vishay Intertechnology, Inc. Chassis Mount Resistors TMC01025R00FE02

Description
25 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC10-25-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC10-25-ND
Chassis Mount Resistors TMC10-25-ND
25 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

25 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 25 OHM 10W 1% - TMC01025R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 25 OHM 10W 1%
TMC01025R00FE02
RES ALUM HOUSED 25 OHM 10W 1% TMC01025R00FE02
RES ALUM HOUSED 25ohm 10W 1%

RES ALUM HOUSED 25ohm 10W 1%

Supplier's Site
Chassis Mount Resistors - TMC01025R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC01025R00FE02
Chassis Mount Resistors TMC01025R00FE02
RES CHAS MNT 25 OHM 1% 12.5W

RES CHAS MNT 25 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC10-25-ND TMC01025R00FE02 TMC01025R00FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 25 OHM 10W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details