Vishay Intertechnology, Inc. Chassis Mount Resistors TMC0101K000FE02

Description
1 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC10-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC10-1.0K-ND
Chassis Mount Resistors TMC10-1.0K-ND
1 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

1 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 1K OHM 12.5W 1% - TMC0101K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 1K OHM 12.5W 1%
TMC0101K000FE02
RES ALUM HOUSED 1K OHM 12.5W 1% TMC0101K000FE02
RES ALUM HOUSED 1Kohm 12.5W 1%

RES ALUM HOUSED 1Kohm 12.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC0101K000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0101K000FE02
Chassis Mount Resistors TMC0101K000FE02
RES CHAS MNT 1K OHM 1% 12.5W

RES CHAS MNT 1K OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC10-1.0K-ND TMC0101K000FE02 TMC0101K000FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 1K OHM 12.5W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers