Vishay Intertechnology, Inc. RES ALUM HOUSED 150 OHM 12.5W 1% TMC010150R0FE02

Description
RES ALUM HOUSED 150ohm 12.5W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 150ohm 12.5W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 150 OHM 12.5W 1% - TMC010150R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 150 OHM 12.5W 1%
TMC010150R0FE02
RES ALUM HOUSED 150 OHM 12.5W 1% TMC010150R0FE02
RES ALUM HOUSED 150ohm 12.5W 1%

RES ALUM HOUSED 150ohm 12.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC10-150-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC10-150-ND
Chassis Mount Resistors TMC10-150-ND
150 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

150 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC010150R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC010150R0FE02
Chassis Mount Resistors TMC010150R0FE02
RES CHAS MNT 150 OHM 1% 12.5W

RES CHAS MNT 150 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC010150R0FE02 TMC10-150-ND TMC010150R0FE02
Product Name RES ALUM HOUSED 150 OHM 12.5W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 12.5 watts 12.5 watts 12.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers