Vishay Intertechnology, Inc. Chassis Mount Resistors TMC01010R00FE02

Description
10 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC10-10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC10-10-ND
Chassis Mount Resistors TMC10-10-ND
10 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

10 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 10 OHM 12.5W 1% - TMC01010R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 10 OHM 12.5W 1%
TMC01010R00FE02
RES ALUM HOUSED 10 OHM 12.5W 1% TMC01010R00FE02
RES ALUM HOUSED 10ohm 12.5W 1%

RES ALUM HOUSED 10ohm 12.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC01010R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC01010R00FE02
Chassis Mount Resistors TMC01010R00FE02
RES CHAS MNT 10 OHM 1% 12.5W

RES CHAS MNT 10 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC10-10-ND TMC01010R00FE02 TMC01010R00FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 10 OHM 12.5W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details