10 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor
RES ALUM HOUSED 10Kohm 12.5W 1%
RES CHAS MNT 10K OHM 1% 12.5W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TMC10-10.0K-ND | TMC01010K00FE02 | TMC01010K00FE02 |
| Product Name | Chassis Mount Resistors | RES ALUM HOUSED 10K OHM 12.5W 1% | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |