Vishay Intertechnology, Inc. RES ALUM HOUSED 100 OHM 12.5W 1% TMC010100R0FE02

Description
RES ALUM HOUSED 100ohm 12.5W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 100ohm 12.5W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 100 OHM 12.5W 1% - TMC010100R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 100 OHM 12.5W 1%
TMC010100R0FE02
RES ALUM HOUSED 100 OHM 12.5W 1% TMC010100R0FE02
RES ALUM HOUSED 100ohm 12.5W 1%

RES ALUM HOUSED 100ohm 12.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC10-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC10-100-ND
Chassis Mount Resistors TMC10-100-ND
100 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

100 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC010100R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC010100R0FE02
Chassis Mount Resistors TMC010100R0FE02
RES CHAS MNT 100 OHM 1% 12.5W

RES CHAS MNT 100 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC010100R0FE02 TMC10-100-ND TMC010100R0FE02
Product Name RES ALUM HOUSED 100 OHM 12.5W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 12.5 watts 12.5 watts 12.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details