Vishay Intertechnology, Inc. RES ALUM HOUSED .50 OHM 7.5W 1% TMC005R5000FE02

Description
RES ALUM HOUSED .50ohm 7.5W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED .50ohm 7.5W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED .50 OHM 7.5W 1% - TMC005R5000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED .50 OHM 7.5W 1%
TMC005R5000FE02
RES ALUM HOUSED .50 OHM 7.5W 1% TMC005R5000FE02
RES ALUM HOUSED .50ohm 7.5W 1%

RES ALUM HOUSED .50ohm 7.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC5-.50-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC5-.50-ND
Chassis Mount Resistors TMC5-.50-ND
500 mOhms ±1% 7.5W Wirewound Chassis Mount Resistor

500 mOhms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC005R5000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC005R5000FE02
Chassis Mount Resistors TMC005R5000FE02
RES CHAS MNT 0.5 OHM 1% 7.5W

RES CHAS MNT 0.5 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC005R5000FE02 TMC5-.50-ND TMC005R5000FE02
Product Name RES ALUM HOUSED .50 OHM 7.5W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7.5 watts 7.5 watts 7.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers