Vishay Intertechnology, Inc. Chassis Mount Resistors TMC0055R000FE02

Description
5 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC5-5.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC5-5.0-ND
Chassis Mount Resistors TMC5-5.0-ND
5 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

5 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 5.0 OHM 7.5W 1% - TMC0055R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 5.0 OHM 7.5W 1%
TMC0055R000FE02
RES ALUM HOUSED 5.0 OHM 7.5W 1% TMC0055R000FE02
RES ALUM HOUSED 5.0ohm 7.5W 1%

RES ALUM HOUSED 5.0ohm 7.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC0055R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0055R000FE02
Chassis Mount Resistors TMC0055R000FE02
RES CHAS MNT 5 OHM 1% 7.5W

RES CHAS MNT 5 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC5-5.0-ND TMC0055R000FE02 TMC0055R000FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 5.0 OHM 7.5W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1879074-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details