Vishay Intertechnology, Inc. RES ALUM HOUSED 30 OHM 7.5W 1% TMC00530R00FE02

Description
RES ALUM HOUSED 30ohm 7.5W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 30ohm 7.5W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 30 OHM 7.5W 1% - TMC00530R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 30 OHM 7.5W 1%
TMC00530R00FE02
RES ALUM HOUSED 30 OHM 7.5W 1% TMC00530R00FE02
RES ALUM HOUSED 30ohm 7.5W 1%

RES ALUM HOUSED 30ohm 7.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC5-30-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC5-30-ND
Chassis Mount Resistors TMC5-30-ND
30 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

30 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC00530R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC00530R00FE02
Chassis Mount Resistors TMC00530R00FE02
RES CHAS MNT 30 OHM 1% 7.5W

RES CHAS MNT 30 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC00530R00FE02 TMC5-30-ND TMC00530R00FE02
Product Name RES ALUM HOUSED 30 OHM 7.5W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7.5 watts 7.5 watts 7.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details