Vishay Intertechnology, Inc. Chassis Mount Resistors TMC0052K000FE02

Description
2 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC5-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC5-2.0K-ND
Chassis Mount Resistors TMC5-2.0K-ND
2 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor

2 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 2.0K OHM 7.5W 1% - TMC0052K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 2.0K OHM 7.5W 1%
TMC0052K000FE02
RES ALUM HOUSED 2.0K OHM 7.5W 1% TMC0052K000FE02
RES ALUM HOUSED 2.0Kohm 7.5W 1%

RES ALUM HOUSED 2.0Kohm 7.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC0052K000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0052K000FE02
Chassis Mount Resistors TMC0052K000FE02
RES CHAS MNT 2K OHM 1% 7.5W

RES CHAS MNT 2K OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC5-2.0K-ND TMC0052K000FE02 TMC0052K000FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 2.0K OHM 7.5W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details