Vishay Intertechnology, Inc. Chassis Mount Resistors TMC00525R00FE02

Description
25 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC5-25-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC5-25-ND
Chassis Mount Resistors TMC5-25-ND
25 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

25 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 25 OHM 7.5W 1% - TMC00525R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 25 OHM 7.5W 1%
TMC00525R00FE02
RES ALUM HOUSED 25 OHM 7.5W 1% TMC00525R00FE02
RES ALUM HOUSED 25ohm 7.5W 1%

RES ALUM HOUSED 25ohm 7.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC00525R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC00525R00FE02
Chassis Mount Resistors TMC00525R00FE02
RES CHAS MNT 25 OHM 1% 7.5W

RES CHAS MNT 25 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC5-25-ND TMC00525R00FE02 TMC00525R00FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 25 OHM 7.5W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers