Vishay Intertechnology, Inc. RES ALUM HOUSED 1.0 OHM 7.5W 1% TMC0051R000FE02

Description
RES ALUM HOUSED 1.0ohm 7.5W 1%
Request a Quote Datasheet
Description
RES ALUM HOUSED 1.0ohm 7.5W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ALUM HOUSED 1.0 OHM 7.5W 1% - TMC0051R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 1.0 OHM 7.5W 1%
TMC0051R000FE02
RES ALUM HOUSED 1.0 OHM 7.5W 1% TMC0051R000FE02
RES ALUM HOUSED 1.0ohm 7.5W 1%

RES ALUM HOUSED 1.0ohm 7.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC5-1.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC5-1.0-ND
Chassis Mount Resistors TMC5-1.0-ND
1 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

1 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TMC0051R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC0051R000FE02
Chassis Mount Resistors TMC0051R000FE02
RES CHAS MNT 1 OHM 1% 7.5W

RES CHAS MNT 1 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC0051R000FE02 TMC5-1.0-ND TMC0051R000FE02
Product Name RES ALUM HOUSED 1.0 OHM 7.5W 1% Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7.5 watts 7.5 watts 7.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - C3A1R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details