The TMC00515K00FE02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for industrial power applications. It features a molded construction that provides total environmental protection and is constructed with complete welded joints for enhanced durability. This resistor has a power rating of 7.5 watts at 25 °C and a resistance value of 15 kΩ with a tolerance of ±1%. The resistor is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. It exhibits excellent stability in operation, with less than 1% change in resistance over time. The operating temperature range is from -55 °C to +250 °C, making it suitable for a wide variety of applications. The TMC005 series is designed to mount on a chassis, allowing it to utilize the heat-sink effect for improved thermal management. It also meets stringent insulation resistance requirements, ensuring reliable performance in demanding environments. The resistor is constructed with a ceramic core and an aluminum housing with a hard anodic coating, providing both strength and thermal efficiency. Engineers considering this product should note its robust construction and reliable performance characteristics, making it suitable for applications requiring stable resistance under varying environmental conditions.
15 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor
RES ALUM HOUSED 15Kohm 7.5W 1%
RES CHAS MNT 15K OHM 1% 7.5W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TMC5-15.0K-ND | TMC00515K00FE02 | TMC00515K00FE02 |
| Product Name | Chassis Mount Resistors | RES ALUM HOUSED 15K OHM 7.5W 1% | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |