Vishay Intertechnology, Inc. Chassis Mount Resistors TMC00512R00FE02

Description
12 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TMC5-12-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TMC5-12-ND
Chassis Mount Resistors TMC5-12-ND
12 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

12 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES ALUM HOUSED 12 OHM 7.5W 1% - TMC00512R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ALUM HOUSED 12 OHM 7.5W 1%
TMC00512R00FE02
RES ALUM HOUSED 12 OHM 7.5W 1% TMC00512R00FE02
RES ALUM HOUSED 12ohm 7.5W 1%

RES ALUM HOUSED 12ohm 7.5W 1%

Supplier's Site
Chassis Mount Resistors - TMC00512R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TMC00512R00FE02
Chassis Mount Resistors TMC00512R00FE02
RES CHAS MNT 12 OHM 1% 7.5W

RES CHAS MNT 12 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TMC5-12-ND TMC00512R00FE02 TMC00512R00FE02
Product Name Chassis Mount Resistors RES ALUM HOUSED 12 OHM 7.5W 1% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers