Vishay Intertechnology, Inc. Tantalum Capacitors TM8W105K020UBA

Description
1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 8Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1730-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1730-2-ND
Tantalum Capacitors 718-1730-2-ND
1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 8Ohm

1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - TM8W105K020UBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM8W105K020UBA
Tantalum Capacitors TM8W105K020UBA
CAP TANT 1UF 10% 20V 0805

CAP TANT 1UF 10% 20V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-1730-2-ND TM8W105K020UBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-2686-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers