4.7uF 25V Tantalum Capacitor, 0805 SMD, 10% Tol, 6R ESR Product overview: TM8P475K025UBA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TM8P475K025UBA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Sprague
Win Source Part Number: 1329535-TM8P475K025U
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: High Reliability
Size / Dimension: 0.096" L x 0.059" W (2.45mm x 1.50mm)
Height - Seated (Max): 0.049" (1.25mm)
Standard Package: 300
Mounting: Surface Mount
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 6Ohm
Manufacturer Size Code: P
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1733-6,718-1733-
RoHS Status: ROHS3 Compliant
4.7µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 6Ohm
CAP TANT 4.7UF 10% 25V 0805
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TM8P475K025UBA | 1329535-TM8P475K025UBA | 718-1733-2-ND | TM8P475K025UBA |
| Product Name | SMD 4.7uF 25V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |