Vishay Intertechnology, Inc. Tantalum Capacitors TM8P105K040UBA

Description
1µF Molded Tantalum Capacitors 40V 0805 (2012 Metric) 10Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 40V 0805 (2012 Metric) 10Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1735-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1735-2-ND
Tantalum Capacitors 718-1735-2-ND
1µF Molded Tantalum Capacitors 40V 0805 (2012 Metric) 10Ohm

1µF Molded Tantalum Capacitors 40V 0805 (2012 Metric) 10Ohm

Buy Now Datasheet
Tantalum Capacitors - TM8P105K040UBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM8P105K040UBA
Tantalum Capacitors TM8P105K040UBA
CAP TANT 1UF 10% 40V 0805

CAP TANT 1UF 10% 40V 0805

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf 40V Smd 10%; Capacitance Vishay - 84R0652 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf 40V Smd 10%; Capacitance Vishay
84R0652
Tantalum Capacitor, 1Uf 40V Smd 10%; Capacitance Vishay 84R0652
TANTALUM CAPACITOR, 1UF 40V SMD 10%; Capacitance:1µF; Voltage(DC):40V; Capacitor Case / Package:0906 [2415 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:P; Failure Rate:B; Ripple Current:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF 40V SMD 10%; Capacitance:1µF; Voltage(DC):40V; Capacitor Case / Package:0906 [2415 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:P; Failure Rate:B; Ripple Current:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 718-1735-2-ND TM8P105K040UBA 84R0652
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf 40V Smd 10%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 380LX151M400H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers