Vishay Intertechnology, Inc. Tantalum Capacitors TM8M105K010UBA

Description
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 12Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1723-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1723-2-ND
Tantalum Capacitors 718-1723-2-ND
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 12Ohm

1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - TM8M105K010UBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM8M105K010UBA
Tantalum Capacitors TM8M105K010UBA
CAP TANT 1UF 10% 10V 0603

CAP TANT 1UF 10% 10V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM8M105K010UBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM8M105K010UBA
Capacitors - Tantalum Capacitors TM8M105K010UBA
CAP TANT 1UF 10% 10V 0603

CAP TANT 1UF 10% 10V 0603

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-1723-2-ND TM8M105K010UBA TM8M105K010UBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details