Vishay Intertechnology, Inc. Tantalum Capacitors TM3E476M020HBA

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3E476M020HBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3E476M020HBATR-ND
Tantalum Capacitors 718-TM3E476M020HBATR-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TM3E476M020HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3E476M020HBA
Tantalum Capacitors TM3E476M020HBA
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3E476M020HBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3E476M020HBA
Capacitors - Tantalum Capacitors TM3E476M020HBA
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3E476M020HBATR-ND TM3E476M020HBA TM3E476M020HBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details