The TM3E227M010CBA is a solid tantalum surface mount chip capacitor with a capacitance of 220 OºF and a voltage rating of 10 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor features a capacitance tolerance of ± 20% and is designed for high reliability, making it suitable for non-life support medical applications. This component is surge current tested and has a maximum DC leakage current of 6.60 OºA at +25 °C. It is available with terminations in matte tin and complies with RoHS standards, with moisture sensitivity level 1. The capacitor is packaged in standard EIA 535BAAC case sizes and is manufactured in a facility certified to ISO 13485, ensuring adherence to medical device quality standards. Engineers considering this capacitor should note its robust performance characteristics, including a maximum dissipation factor of 0.50% and a maximum equivalent series resistance (ESR) of 0.57 Ω at 100 kHz. The TM3E227M010CBA is suitable for applications requiring reliable performance in demanding environments.
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
CAP TANT 220UF 20% 10V 2917
CAP TANT 220UF 20% 10V 2917
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TM3E227M010CBATR-ND | TM3E227M010CBA | TM3E227M010CBA |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |