220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm
CAP TANT 220UF 20% 4V 2917
CAP TANT 220UF 20% 4V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TM3E227M004HBATR-ND | TM3E227M004HBA | TM3E227M004HBA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |