Vishay Intertechnology, Inc. Tantalum Capacitors TM3D686M6R3EBA

Description
68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3D686M6R3EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3D686M6R3EBATR-ND
Tantalum Capacitors 718-TM3D686M6R3EBATR-ND
68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm

68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3D686M6R3EBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3D686M6R3EBA
Capacitors - Tantalum Capacitors TM3D686M6R3EBA
CAP TANT 68UF 20% 6.3V 2917

CAP TANT 68UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TM3D686M6R3EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D686M6R3EBA
Tantalum Capacitors TM3D686M6R3EBA
CAP TANT 68UF 20% 6.3V 2917

CAP TANT 68UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3D686M6R3EBATR-ND TM3D686M6R3EBA TM3D686M6R3EBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814696 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details