Vishay Intertechnology, Inc. Tantalum Capacitors TM3D476M6R3EBA

Description
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3D476M6R3EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3D476M6R3EBATR-ND
Tantalum Capacitors 718-TM3D476M6R3EBATR-ND
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3D476M6R3EBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3D476M6R3EBA
Capacitors - Tantalum Capacitors TM3D476M6R3EBA
CAP TANT 47UF 20% 6.3V 2917

CAP TANT 47UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TM3D476M6R3EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D476M6R3EBA
Tantalum Capacitors TM3D476M6R3EBA
CAP TANT 47UF 20% 6.3V 2917

CAP TANT 47UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3D476M6R3EBATR-ND TM3D476M6R3EBA TM3D476M6R3EBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TDC335K035NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details