Vishay Intertechnology, Inc. Tantalum Capacitors TM3D227M6R3EBA

Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3D227M6R3EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3D227M6R3EBATR-ND
Tantalum Capacitors 718-TM3D227M6R3EBATR-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TM3D227M6R3EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D227M6R3EBA
Tantalum Capacitors TM3D227M6R3EBA
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-TM3D227M6R3EBATR-ND TM3D227M6R3EBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details