Vishay Intertechnology, Inc. Tantalum Capacitors TM3D227K004EBA

Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 600mOhm
Request a Quote
Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 600mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TM3D227K004EBA is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for non-life support medical applications. It has a capacitance of 220 OºF with a tolerance of ±10% and operates at a voltage rating of 4 V DC at +85 °C, with derating required above 85 °C. The capacitor features high reliability, with 100% surge current testing and a maximum DC leakage current of 4.40 OºA at +25 °C. It is available in standard EIA 535BAAC case sizes and is compliant with RoHS standards, with options for matte tin or tin/lead terminations. The manufacturing facility is certified to ISO 13485, ensuring adherence to medical device quality standards. This capacitor is suitable for applications requiring stable performance across a wide temperature range of -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The TM3D227K004EBA is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for non-life support medical applications. It has a capacitance of 220 OºF with a tolerance of ±10% and operates at a voltage rating of 4 V DC at +85 °C, with derating required above 85 °C. The capacitor features high reliability, with 100% surge current testing and a maximum DC leakage current of 4.40 OºA at +25 °C. It is available in standard EIA 535BAAC case sizes and is compliant with RoHS standards, with options for matte tin or tin/lead terminations. The manufacturing facility is certified to ISO 13485, ensuring adherence to medical device quality standards. This capacitor is suitable for applications requiring stable performance across a wide temperature range of -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3D227K004EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3D227K004EBATR-ND
Tantalum Capacitors 718-TM3D227K004EBATR-ND
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 600mOhm

220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TM3D227K004EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D227K004EBA
Tantalum Capacitors TM3D227K004EBA
CAP TANT 220UF 10% 4V 2917

CAP TANT 220UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-TM3D227K004EBATR-ND TM3D227K004EBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-3650-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details