Vishay Precision Group Tantalum Capacitors TM3D226K020HBA

Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3D226K020HBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3D226K020HBATR-ND
Tantalum Capacitors 718-TM3D226K020HBATR-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - TM3D226K020HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D226K020HBA
Tantalum Capacitors TM3D226K020HBA
CAP TANT 22UF 10% 20V 2917

CAP TANT 22UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-TM3D226K020HBATR-ND TM3D226K020HBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details