Vishay Intertechnology, Inc. Tantalum Capacitors TM3D107M016EBA

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3D107M016EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3D107M016EBATR-ND
Tantalum Capacitors 718-TM3D107M016EBATR-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3D107M016EBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3D107M016EBA
Capacitors - Tantalum Capacitors TM3D107M016EBA
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TM3D107M016EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D107M016EBA
Tantalum Capacitors TM3D107M016EBA
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3D107M016EBATR-ND TM3D107M016EBA TM3D107M016EBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX123M035J042 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details