Vishay Intertechnology, Inc. Tantalum Capacitors TM3C476K6R3HBA

Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C476K6R3HBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C476K6R3HBATR-ND
Tantalum Capacitors 718-TM3C476K6R3HBATR-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - TM3C476K6R3HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C476K6R3HBA
Tantalum Capacitors TM3C476K6R3HBA
CAP TANT 47UF 10% 6.3V 2312

CAP TANT 47UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-TM3C476K6R3HBATR-ND TM3C476K6R3HBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers