Vishay Intertechnology, Inc. Tantalum Capacitors TM3C226M016EBA

Description
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C226M016EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C226M016EBATR-ND
Tantalum Capacitors 718-TM3C226M016EBATR-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3C226M016EBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3C226M016EBA
Capacitors - Tantalum Capacitors TM3C226M016EBA
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - TM3C226M016EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C226M016EBA
Tantalum Capacitors TM3C226M016EBA
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3C226M016EBATR-ND TM3C226M016EBA TM3C226M016EBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-106SMH050MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details