Vishay Precision Group Tantalum Capacitors TM3C226K020HBA

Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C226K020HBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C226K020HBATR-ND
Tantalum Capacitors 718-TM3C226K020HBATR-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - TM3C226K020HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C226K020HBA
Tantalum Capacitors TM3C226K020HBA
CAP TANT 22UF 10% 20V 2312

CAP TANT 22UF 10% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3C226K020HBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3C226K020HBA
Capacitors - Tantalum Capacitors TM3C226K020HBA
CAP TANT 22UF 10% 20V 2312

CAP TANT 22UF 10% 20V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3C226K020HBATR-ND TM3C226K020HBA TM3C226K020HBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details