Vishay Intertechnology, Inc. Tantalum Capacitors TM3C156M016LBA

Description
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C156M016LBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C156M016LBATR-ND
Tantalum Capacitors 718-TM3C156M016LBATR-ND
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm

15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - TM3C156M016LBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C156M016LBA
Tantalum Capacitors TM3C156M016LBA
CAP TANT 15UF 20% 16V 2312

CAP TANT 15UF 20% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3C156M016LBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3C156M016LBA
Capacitors - Tantalum Capacitors TM3C156M016LBA
CAP TANT 15UF 20% 16V 2312

CAP TANT 15UF 20% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3C156M016LBATR-ND TM3C156M016LBA TM3C156M016LBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details