Vishay Intertechnology, Inc. Tantalum Capacitors TM3C156M016CBA

Description
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C156M016CBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C156M016CBATR-ND
Tantalum Capacitors 718-TM3C156M016CBATR-ND
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm

15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3C156M016CBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3C156M016CBA
Capacitors - Tantalum Capacitors TM3C156M016CBA
CAP TANT 15UF 20% 16V 2312

CAP TANT 15UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - TM3C156M016CBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C156M016CBA
Tantalum Capacitors TM3C156M016CBA
CAP TANT 15UF 20% 16V 2312

CAP TANT 15UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3C156M016CBATR-ND TM3C156M016CBA TM3C156M016CBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details