Vishay Intertechnology, Inc. Tantalum Capacitors TM3C156K016LBA

Description
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
Request a Quote
Description
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TM3C156K016LBA is a solid tantalum surface mount chip capacitor designed for non-life support medical applications. It has a capacitance of 15 OºF with a tolerance of ±10% and a voltage rating of 16 VDC. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor features high reliability, with 100% surge current testing and compliance with medical standard ISO 13485. It is available with matte tin and tin/lead terminations and is packaged in standard EIA 535BAAC case sizes. The device is dry packed according to IPC/JEDC J-STD-033 standards and has a moisture sensitivity level of 1. The maximum DC leakage current at +25 °C is specified at 0.75 OºA, and the maximum dissipation factor is 6%. This capacitor is suitable for applications requiring stable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The TM3C156K016LBA is a solid tantalum surface mount chip capacitor designed for non-life support medical applications. It has a capacitance of 15 OºF with a tolerance of ±10% and a voltage rating of 16 VDC. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor features high reliability, with 100% surge current testing and compliance with medical standard ISO 13485. It is available with matte tin and tin/lead terminations and is packaged in standard EIA 535BAAC case sizes. The device is dry packed according to IPC/JEDC J-STD-033 standards and has a moisture sensitivity level of 1. The maximum DC leakage current at +25 °C is specified at 0.75 OºA, and the maximum dissipation factor is 6%. This capacitor is suitable for applications requiring stable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C156K016LBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C156K016LBATR-ND
Tantalum Capacitors 718-TM3C156K016LBATR-ND
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm

15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - TM3C156K016LBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C156K016LBA
Tantalum Capacitors TM3C156K016LBA
CAP TANT 15UF 10% 16V 2312

CAP TANT 15UF 10% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3C156K016LBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3C156K016LBA
Capacitors - Tantalum Capacitors TM3C156K016LBA
CAP TANT 15UF 10% 16V 2312

CAP TANT 15UF 10% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3C156K016LBATR-ND TM3C156K016LBA TM3C156K016LBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Polymer - 187XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers