Vishay Intertechnology, Inc. Tantalum Capacitors TM3C106M016LBA

Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C106M016LBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C106M016LBATR-ND
Tantalum Capacitors 718-TM3C106M016LBATR-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3C106M016LBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3C106M016LBA
Capacitors - Tantalum Capacitors TM3C106M016LBA
CAP TANT 10UF 20% 16V 2312

CAP TANT 10UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - TM3C106M016LBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C106M016LBA
Tantalum Capacitors TM3C106M016LBA
CAP TANT 10UF 20% 16V 2312

CAP TANT 10UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3C106M016LBATR-ND TM3C106M016LBA TM3C106M016LBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAC566K006P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details