Vishay Intertechnology, Inc. Tantalum Capacitors TM3B686M004EBA

Description
68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3B686M004EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3B686M004EBATR-ND
Tantalum Capacitors 718-TM3B686M004EBATR-ND
68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.9Ohm

68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - TM3B686M004EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B686M004EBA
Tantalum Capacitors TM3B686M004EBA
CAP TANT 68UF 20% 4V 1411

CAP TANT 68UF 20% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-TM3B686M004EBATR-ND TM3B686M004EBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details