Vishay Intertechnology, Inc. Tantalum Capacitors TM3B476K6R3HBA

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3B476K6R3HBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3B476K6R3HBATR-ND
Tantalum Capacitors 718-TM3B476K6R3HBATR-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3B476K6R3HBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3B476K6R3HBA
Capacitors - Tantalum Capacitors TM3B476K6R3HBA
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TM3B476K6R3HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B476K6R3HBA
Tantalum Capacitors TM3B476K6R3HBA
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3B476K6R3HBATR-ND TM3B476K6R3HBA TM3B476K6R3HBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers