The TM3B336K6R3HBA is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for non-life support medical applications. It has a capacitance of 33 OºF with a tolerance of ±10% and a voltage rating of 6.3 VDC. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor features high reliability, is 100% surge current tested, and is available with matte tin or tin/lead terminations. It complies with medical standard ISO 13485 and has a moisture sensitivity level of 1, indicating robust performance in various environmental conditions. The capacitor is suitable for applications requiring stable performance and reliability, making it a viable option for engineers in the medical device sector.
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm
CAP TANT 33UF 10% 6.3V 1411
CAP TANT 33UF 10% 6.3V 1411
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TM3B336K6R3HBATR-ND | TM3B336K6R3HBA | TM3B336K6R3HBA |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 10 (+/- %) |