The TM3B335M016LBA is a solid tantalum surface mount chip capacitor designed for non-life support medical applications. It features a capacitance of 3.3 µF with a voltage rating of 16 V and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is characterized by high reliability, with options for Weibull grading, and is 100% surge current tested. It has a low DC leakage current of 0.25 µA at +25 °C and a maximum dissipation factor of 6% at 120 Hz. The capacitor is available with matte tin and tin/lead terminations, and it complies with medical standard ISO 13485. Moisture sensitivity level is classified as level 1, and the product is packaged in dry pack according to IPC/JEDC J-STD-033 standards. The TM3B335M016LBA is suitable for applications requiring stable performance under varying environmental conditions.
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm
CAP TANT 3.3UF 20% 16V 1411
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 718-TM3B335M016LBATR-ND | TM3B335M016LBA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) |