The TM3B335M016HBA is a solid tantalum surface mount chip capacitor designed for non-life support medical applications. It features a capacitance of 3.3 OºF with a voltage rating of 16 V and a tolerance of ± 20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is characterized by high reliability, with 100% surge current testing and compliance with medical standard ISO 13485. It has a maximum DC leakage current of 0.25 OºA at +25 °C and a maximum dissipation factor of 6% at 120 Hz. The device is available with matte tin and tin/lead terminations and is packaged in standard EIA 535BAAC case sizes. The capacitor is also moisture sensitive level 1, indicating it is suitable for dry pack handling.
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 4.6Ohm
CAP TANT 3.3UF 20% 16V 1411
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 718-TM3B335M016HBATR-ND | TM3B335M016HBA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) |