Vishay Intertechnology, Inc. Tantalum Capacitors TM3B226K6R3LBA

Description
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3B226K6R3LBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3B226K6R3LBATR-ND
Tantalum Capacitors 718-TM3B226K6R3LBATR-ND
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm

22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TM3B226K6R3LBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B226K6R3LBA
Tantalum Capacitors TM3B226K6R3LBA
CAP TANT 22UF 10% 6.3V 1411

CAP TANT 22UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3B226K6R3LBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3B226K6R3LBA
Capacitors - Tantalum Capacitors TM3B226K6R3LBA
CAP TANT 22UF 10% 6.3V 1411

CAP TANT 22UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3B226K6R3LBATR-ND TM3B226K6R3LBA TM3B226K6R3LBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - TAC475K035P05-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers