The Surface Mount Tantalum Capacitor, TANTAMOUNTr, TM3 Series, has a capacitance of 22 µF with a tolerance of ±10% and a voltage rating of 6.3 V. It is designed for use in non-life support medical applications and is compliant with RoHS standards. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor features high reliability, with options for Weibull grading and 100% surge current testing. It has a maximum DC leakage current of 0.69 µA at +25 °C and a maximum dissipation factor of 6% at 120 Hz. The capacitor is available in standard EIA case sizes and is packaged in dry pack as per IPC/JEDEC J-STD-033 standards.
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm
CAP TANT 22UF 10% 6.3V 1411
CAP TANT 22UF 10% 6.3V 1411
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TM3 Series, 22 F, 10%, 6.3 V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TM3B226K6R3HBATR-ND | TM3B226K6R3HBA | TM3B226K6R3HBA | 79X2074 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 22 F, 10%, 6.3 V Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 10 (+/- %) |