Vishay Precision Group Tantalum Capacitors TM3B226K016HBA

Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TM3B226K016HBA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TM3B226K016HBA-ND
Tantalum Capacitors TM3B226K016HBA-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3B226K016HBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3B226K016HBA
Capacitors - Tantalum Capacitors TM3B226K016HBA
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 22 F, 10%, 16 V Rohs Compliant Vishay - 79X2073 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 22 F, 10%, 16 V Rohs Compliant Vishay
79X2073
Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 22 F, 10%, 16 V Rohs Compliant Vishay 79X2073
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TM3 Series, 22 F, 10%, 16 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TM3 Series, 22 F, 10%, 16 V RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TM3B226K016HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B226K016HBA
Tantalum Capacitors TM3B226K016HBA
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TM3B226K016HBA-ND TM3B226K016HBA 79X2073 TM3B226K016HBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 22 F, 10%, 16 V Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC105K020P01-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers