15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
CAP TANT 15UF 20% 16V 1411
CAP TANT 15UF 20% 16V 1411
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TM3B156M016EBATR-ND | TM3B156M016EBA | TM3B156M016EBA |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) |