Vishay Intertechnology, Inc. Tantalum Capacitors TM3B156K016LBA

Description
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3B156K016LBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3B156K016LBATR-ND
Tantalum Capacitors 718-TM3B156K016LBATR-ND
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TM3B156K016LBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B156K016LBA
Tantalum Capacitors TM3B156K016LBA
CAP TANT 15UF 10% 16V 1411

CAP TANT 15UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3B156K016LBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3B156K016LBA
Capacitors - Tantalum Capacitors TM3B156K016LBA
CAP TANT 15UF 10% 16V 1411

CAP TANT 15UF 10% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3B156K016LBATR-ND TM3B156K016LBA TM3B156K016LBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers