Vishay Intertechnology, Inc. 3uA Zener Diode TLZ7V5B-GS08

Description
Zener Diodes 7.5 Volt 0.5 Watt IR = 3uA Product overview: TLZ7V5B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ7V5B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 7.5 Volt 0.5 Watt IR = 3uA Product overview: TLZ7V5B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ7V5B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3uA Zener Diode - 287-TLZ7V5B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3uA Zener Diode
287-TLZ7V5B-GS08
3uA Zener Diode 287-TLZ7V5B-GS08
Zener Diodes 7.5 Volt 0.5 Watt IR = 3uA Product overview: TLZ7V5B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ7V5B-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 7.5 Volt 0.5 Watt IR = 3uA Product overview: TLZ7V5B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ7V5B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TLZ7V5B-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ7V5B-GS08GITR-ND
Single Zener Diodes TLZ7V5B-GS08GITR-ND
Zener Diode 7.5V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 7.5V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TLZ7V5B-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ7V5B-GS08GICT-ND
Single Zener Diodes TLZ7V5B-GS08GICT-ND
Zener Diode 7.5V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 7.5V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TLZ7V5B-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ7V5B-GS08GIDKR-ND
Single Zener Diodes TLZ7V5B-GS08GIDKR-ND
Zener Diode 7.5V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 7.5V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TLZ7V5B-GS08 - 057125-TLZ7V5B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ7V5B-GS08
057125-TLZ7V5B-GS08
Diodes - Zener - Single - TLZ7V5B-GS08 057125-TLZ7V5B-GS08
Manufacturer: Vishay Win Source Part Number: 057125-TLZ7V5B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 6.73V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057125-TLZ7V5B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 6.73V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TLZ7V5B-GS08
Zener Diodes TLZ7V5B-GS08
Zener Diodes 7.5 Volt 0.5 Watt IR = 3uA

Zener Diodes 7.5 Volt 0.5 Watt IR = 3uA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ7V5B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ7V5B-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ7V5B-GS08
DIODE ZENER 7.5V 500MW SOD80

DIODE ZENER 7.5V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TLZ7V5B-GS08 TLZ7V5B-GS08GITR-ND 057125-TLZ7V5B-GS08 TLZ7V5B-GS08 TLZ7V5B-GS08
Product Name 3uA Zener Diode Single Zener Diodes Diodes - Zener - Single - TLZ7V5B-GS08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS
VZ 7.5 volts 7.5 volts 7.5 volts
ZZT 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
Voltage regulator double diodes - BZB984-C9V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers