Vishay Intertechnology, Inc. Single Zener Diodes TLZ6V2B-GS08

Description
Zener Diode 6.2V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 6.2V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-TLZ6V2B-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ6V2B-GS08CT-ND
Single Zener Diodes 112-TLZ6V2B-GS08CT-ND
Zener Diode 6.2V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 6.2V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TLZ6V2B-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ6V2B-GS08DKR-ND
Single Zener Diodes 112-TLZ6V2B-GS08DKR-ND
Zener Diode 6.2V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 6.2V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TLZ6V2B-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ6V2B-GS08TR-ND
Single Zener Diodes 112-TLZ6V2B-GS08TR-ND
Zener Diode 6.2V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 6.2V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
3uA Zener Diode - 287-TLZ6V2B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3uA Zener Diode
287-TLZ6V2B-GS08
3uA Zener Diode 287-TLZ6V2B-GS08
Zener Diodes 6.2 Volt 0.5 Watt IR = 3uA Product overview: TLZ6V2B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ6V2B-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 6.2 Volt 0.5 Watt IR = 3uA Product overview: TLZ6V2B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ6V2B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TLZ6V2B-GS08 - 057118-TLZ6V2B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ6V2B-GS08
057118-TLZ6V2B-GS08
Diodes - Zener - Single - TLZ6V2B-GS08 057118-TLZ6V2B-GS08
Manufacturer: Vishay Win Source Part Number: 057118-TLZ6V2B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057118-TLZ6V2B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ6V2B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ6V2B-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ6V2B-GS08
DIODE ZENER 6.2V 500MW SOD80

DIODE ZENER 6.2V 500MW SOD80

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-TLZ6V2B-GS08CT-ND 287-TLZ6V2B-GS08 057118-TLZ6V2B-GS08 TLZ6V2B-GS08
Product Name Single Zener Diodes 3uA Zener Diode Diodes - Zener - Single - TLZ6V2B-GS08 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C8V2,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1219590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4484 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details