Vishay Intertechnology, Inc. 5.6V 500MW Zener Diode TLZ5V6B-GS08 5.6V

Description
DIODE ZENER 5.6V 500MW SOD80 Product overview: TLZ5V6B-GS08 5.6V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ5V6B-GS08 5.6V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 500MW SOD80 Product overview: TLZ5V6B-GS08 5.6V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ5V6B-GS08 5.6V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 500MW Zener Diode - 295-TLZ5V6B-GS08 5.6V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 500MW Zener Diode
295-TLZ5V6B-GS08 5.6V
5.6V 500MW Zener Diode 295-TLZ5V6B-GS08 5.6V
DIODE ZENER 5.6V 500MW SOD80 Product overview: TLZ5V6B-GS08 5.6V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ5V6B-GS08 5.6V can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 500MW SOD80 Product overview: TLZ5V6B-GS08 5.6V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ5V6B-GS08 5.6V can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - TLZ5V6B-GS08 5.6V - 057115-TLZ5V6B-GS08 5.6V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ5V6B-GS08 5.6V
057115-TLZ5V6B-GS08 5.6V
Diodes - Zener - Single - TLZ5V6B-GS08 5.6V 057115-TLZ5V6B-GS08 5.6V
Manufacturer: Vishay Win Source Part Number: 057115-TLZ5V6B-GS08 5.6V Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057115-TLZ5V6B-GS08 5.6V
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-TLZ5V6B-GS08 5.6V 057115-TLZ5V6B-GS08 5.6V
Product Name 5.6V 500MW Zener Diode Diodes - Zener - Single - TLZ5V6B-GS08 5.6V
Package Reel - TR MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
ZZT 13 ohms 13 ohms
PD 500 milliwatts 500 milliwatts
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data