Zener Diode 5.6V 500mW Surface Mount SOD-80 MiniMELF
Zener Diodes 5.6 Volt 0.5 Watt IR = 1uA
DIODE ZENER 5.6V 500MW SOD80
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TLZ5V6A-GS18-ND | TLZ5V6A-GS18 | TLZ5V6A-GS18 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| Life Cycle Stage | Active |