Zener Diodes 5.6 Volt 0.5 Watt IR = 1uA Product overview: TLZ5V6A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ5V6A-GS08 can be used for catalog matching and distributor lookup.
DIODE ZENER 5.6V 500MW SOD80
DIODE ZENER 5.6V 500MW SOD80
Zener Diode 5.6V 500mW Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 057112-TLZ5V6A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
DIODE ZENER 5.6V 500MW SOD80
Zener Diodes 5.6 Volt 0.5 Watt IR = 1uA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TLZ5V6A-GS08 | 112-TLZ5V6A-GS08DKR-ND | 057112-TLZ5V6A-GS08 | TLZ5V6A-GS08 | TLZ5V6A-GS08 |
| Product Name | 1uA Zener Diode | Single Zener Diodes | Diodes - Zener - Single - TLZ5V6A-GS08 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| RoHS Compliant | RoHS | ||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | ||
| ZZT | 13 ohms | 13 ohms | 13 ohms |