Zener Diodes 4.7 Volt 0.5 Watt IR = 10uA Product overview: TLZ4V7A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ4V7A-GS08 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1100222-TLZ4V7A-GS08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, TLZ
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 25 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): MMSZ5228B-7-F; TZM5228B-GS08; MMSZ5228B; TZQ5228B-GS08; ZMM5228B-7; MMSZ5228BT1;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TLZ4V7A-GS08GITR-ND,
Base Product Number: TLZ4V7
Zener Diode 4.7V 500mW Surface Mount SOD-80 MiniMELF
Zener Diode 4.7V 500mW Surface Mount SOD-80 MiniMELF
Zener Diode 4.7V 500mW Surface Mount SOD-80 MiniMELF
Zener Diodes 4.7 Volt 0.5 Watt IR = 10uA
DIODE ZENER 4.7V 500MW SOD80
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TLZ4V7A-GS08 | 1100222-TLZ4V7A-GS08 | 112-TLZ4V7A-GS08CT-ND | TLZ4V7A-GS08 | TLZ4V7A-GS08 |
| Product Name | 10uA Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-213AC, MINI-MELF, SOD-80 | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| RoHS Compliant | RoHS | ||||
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | ||
| ZZT | 25 ohms | 25 ohms | 25 ohms |